Littelfuse, Inc. 36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch M-284-01

Description
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-01) is rated for 800 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This model is UL Listed. 175 A continuous current rating Rated for 800 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs Ignition protected UL Listed
Datasheet
Description
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-01) is rated for 800 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This model is UL Listed. 175 A continuous current rating Rated for 800 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs Ignition protected UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch - M-284-01 - Littelfuse, Inc.
Rosemont, IL, United States
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch
M-284-01
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch M-284-01
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-01) is rated for 800 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This model is UL Listed. 175 A continuous current rating Rated for 800 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs Ignition protected UL Listed

The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnecting a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-01) is rated for 800 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This model is UL Listed. 175 A continuous current rating Rated for 800 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs Ignition protected UL Listed

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number M-284-01
Product Name 36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1127687 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details
Motor Disconnect Switches - KEM380CUL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details