Littelfuse, Inc. 36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch M-284-01-BX

Description
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-01-BX) is rated for 800 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This individually boxed model is UL Listed. 175 A continuous current rating Rated for 800 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs Ignition protected UL Listed Individually boxed
Datasheet
Description
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-01-BX) is rated for 800 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This individually boxed model is UL Listed. 175 A continuous current rating Rated for 800 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs Ignition protected UL Listed Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch - M-284-01-BX - Littelfuse, Inc.
Rosemont, IL, United States
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch
M-284-01-BX
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch M-284-01-BX
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-01-BX) is rated for 800 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This individually boxed model is UL Listed. 175 A continuous current rating Rated for 800 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs Ignition protected UL Listed Individually boxed

The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnecting a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-01-BX) is rated for 800 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This individually boxed model is UL Listed. 175 A continuous current rating Rated for 800 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs Ignition protected UL Listed Individually boxed

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number M-284-01-BX
Product Name 36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details
Disconnect Switch - 1494G-BC3N-98 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 30 amps
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details