Littelfuse, Inc. PTC Resettable Fuses LVR200S

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 2A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 2A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LVR200S-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LVR200S-ND
PTC Resettable Fuses LVR200S-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 2A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 2A Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyswitch, 2A; Thermistor Mounting Littelfuse - 42M2283 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, 2A; Thermistor Mounting Littelfuse
42M2283
Polyswitch, 2A; Thermistor Mounting Littelfuse 42M2283
POLYSWITCH, 2A; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYSWITCH, 2A; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components
Product Number LVR200S-ND 42M2283
Product Name PTC Resettable Fuses Polyswitch, 2A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data