Polymeric PTC Resettable Fuse 240V (265V Int) 750mA Ih Through Hole Radial, Disc
FUSE, PTC RESET, 240V, 750mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:18s; Fuse Shape:Rectangular; Current Rating Max:7.5A; Lead Spacing:6.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | LVR075S-ND | 02M9711 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 240V, 750Ma, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | UL; CSA Mark; CQC, CSA, TUV, UL | RoHS |