Littelfuse, Inc. PTC Resettable Fuses LVR075S-240

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LVR075S-240-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LVR075S-240-ND
PTC Resettable Fuses LVR075S-240-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 750mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 750mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1301595-LVR075S-240 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301595-LVR075S-240
Circuit Protection - PTC Resettable Fuses 1301595-LVR075S-240
Win Source Part Number: 1301595-LVR075S-240 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, LVR Type: Polymeric Package: Bulk Height - Seated (Max): 0.921" (23.40mm) Standard Package: 500 Lead Spacing: 0.200" (5.08mm) Voltage - Max: 240V (265V Int) Current - Max: 7.5 A Current - Hold (Ih) (Max): 750 mA Current - Trip (It): 1.5 A Time to Trip: 18 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.450" L x 0.189" W (11.43mm x 4.80mm) Resistance - Initial (Ri) (Min): 316 mOhms Resistance - Post Trip (R1) (Max): 839 mOhms ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RF3174-000,-1024-LVR 075S-240 Approval Agency: CQC, CSA, TUV, UL

Win Source Part Number: 1301595-LVR075S-240
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, LVR
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.921" (23.40mm)
Standard Package: 500
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 240V (265V Int)
Current - Max: 7.5 A
Current - Hold (Ih) (Max): 750 mA
Current - Trip (It): 1.5 A
Time to Trip: 18 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 0.450" L x 0.189" W (11.43mm x 4.80mm)
Resistance - Initial (Ri) (Min): 316 mOhms
Resistance - Post Trip (R1) (Max): 839 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: RF3174-000,-1024-LVR075S-240
Approval Agency: CQC, CSA, TUV, UL

Buy Now Datasheet
Fuse, Resettable Ptc, 240Vac, 0.75A, Tht; Thermistor Mounting Littelfuse - 38AC1368 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 240Vac, 0.75A, Tht; Thermistor Mounting Littelfuse
38AC1368
Fuse, Resettable Ptc, 240Vac, 0.75A, Tht; Thermistor Mounting Littelfuse 38AC1368
FUSE, RESETTABLE PTC, 240VAC, 0.75A, THT; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 240VAC, 0.75A, THT; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number LVR075S-240-ND 1301595-LVR075S-240 38AC1368
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 240Vac, 0.75A, Tht; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Package Size Radial, Disc Bulk
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-LSMF035/72X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Tj -40 to 85 C (-40 to 185 F)
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R090-2-17TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details