Littelfuse, Inc. PTC Resettable Fuses LVR055K

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 550mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 550mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LVR055K-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LVR055K-ND
PTC Resettable Fuses LVR055K-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 550mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 550mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyswitch, 0.55A; Thermistor Mounting Littelfuse - 42M2282 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, 0.55A; Thermistor Mounting Littelfuse
42M2282
Polyswitch, 0.55A; Thermistor Mounting Littelfuse 42M2282
POLYSWITCH, 0.55A; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:550mA; Tripping Current:1.25A; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, 0.55A; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:550mA; Tripping Current:1.25A; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components
Product Number LVR055K-ND 42M2282
Product Name PTC Resettable Fuses Polyswitch, 0.55A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-RL50A-10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R065-2-17TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details