Littelfuse, Inc. PTC Resettable Fuses LVR040S

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 400mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 400mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LVR040S-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LVR040S-ND
PTC Resettable Fuses LVR040S-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 400mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 400mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 240Vac, 0.4A, Th; Thermistor Mounting Littelfuse - 17AC5652 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 240Vac, 0.4A, Th; Thermistor Mounting Littelfuse
17AC5652
Fuse, Resettable Ptc, 240Vac, 0.4A, Th; Thermistor Mounting Littelfuse 17AC5652
FUSE, RESETTABLE PTC, 240VAC, 0.4A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:400mA; Tripping Current:900A; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 240VAC, 0.4A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:400mA; Tripping Current:900A; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number LVR040S-ND 17AC5652
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 240Vac, 0.4A, Th; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-PSML150/12-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-PSMF075X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details