Littelfuse, Inc. PTC Resettable Fuses LVR033K

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 330mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 330mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LVR033K-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LVR033K-ND
PTC Resettable Fuses LVR033K-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 330mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 330mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyswitch, 0.33A; Thermistor Mounting Littelfuse - 42M2281 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, 0.33A; Thermistor Mounting Littelfuse
42M2281
Polyswitch, 0.33A; Thermistor Mounting Littelfuse 42M2281
POLYSWITCH, 0.33A; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:330mA; Tripping Current:740mA; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, 0.33A; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:330mA; Tripping Current:740mA; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components
Product Number LVR033K-ND 42M2281
Product Name PTC Resettable Fuses Polyswitch, 0.33A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data