Littelfuse, Inc. PTC Resettable Fuses LVR025S

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 250mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 250mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LVR025S-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LVR025S-ND
PTC Resettable Fuses LVR025S-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 250mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 250mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Newest Parts - LVR025S - 1209628-LVR025S - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LVR025S
1209628-LVR025S
Newest Parts - LVR025S 1209628-LVR025S
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209628-LVR025S Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CQC, CSA, TUV, UL Lead Spacing: 0.200" (5.08mm) Voltage - Max: 240V (265V Int) Current - Max: 3.5A Current - Trip (It): 560mA Time to Trip: 18.5s Categories: Circuit Protection Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 250mA Height - Seated (Maximum): 0.685" (17.40mm) Resistance - Initial (Ri) (Minimum): 1.3 Ohms Resistance - Post Trip (R1) (Maximum): 3.8 Ohms Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Parts Dimension: 0.378" L x 0.150" W (9.60mm x 3.80mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1209628-LVR025S
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CQC, CSA, TUV, UL
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 240V (265V Int)
Current - Max: 3.5A
Current - Trip (It): 560mA
Time to Trip: 18.5s
Categories: Circuit Protection
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 250mA
Height - Seated (Maximum): 0.685" (17.40mm)
Resistance - Initial (Ri) (Minimum): 1.3 Ohms
Resistance - Post Trip (R1) (Maximum): 3.8 Ohms
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Parts Dimension: 0.378" L x 0.150" W (9.60mm x 3.80mm)

Buy Now
Fuse, Ptc Reset, 240V, 20A, Radial; Thermistor Mounting Littelfuse - 27AC8158 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 240V, 20A, Radial; Thermistor Mounting Littelfuse
27AC8158
Fuse, Ptc Reset, 240V, 20A, Radial; Thermistor Mounting Littelfuse 27AC8158
FUSE, PTC RESET, 240V, 20A, RADIAL; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:250mA; Tripping Current:560mA; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, PTC RESET, 240V, 20A, RADIAL; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:250mA; Tripping Current:560mA; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number LVR025S-ND 1209628-LVR025S 27AC8158
Product Name PTC Resettable Fuses Newest Parts - LVR025S Fuse, Ptc Reset, 240V, 20A, Radial; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Package Size Radial, Disc Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-R250-2TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-LR260-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details