Littelfuse, Inc. PTC Resettable Fuses LVR016S

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 160mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 160mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LVR016S-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LVR016S-ND
PTC Resettable Fuses LVR016S-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 160mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 160mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Resettable, 240V, 2A, Thd; Thermistor Mounting Littelfuse - 38AC1367 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 240V, 2A, Thd; Thermistor Mounting Littelfuse
38AC1367
Fuse, Ptc Resettable, 240V, 2A, Thd; Thermistor Mounting Littelfuse 38AC1367
FUSE, PTC RESETTABLE, 240V, 2A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:160mA; Tripping Current:370mA; Voltage Rating:240V; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 240V, 2A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:160mA; Tripping Current:370mA; Voltage Rating:240V; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 240V, 160Ma, Radial; Product Range Littelfuse - 04H7526 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 240V, 160Ma, Radial; Product Range Littelfuse
04H7526
Fuse, Ptc Reset, 240V, 160Ma, Radial; Product Range Littelfuse 04H7526
FUSE, PTC RESET, 240V, 160mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:160mA; Tripping Current:370mA; Lead Spacing:5.8mm; Length:-; Operating Temperature Min:-40°C; Operating Voltage:240VAC RoHS Compliant: Yes

FUSE, PTC RESET, 240V, 160mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:160mA; Tripping Current:370mA; Lead Spacing:5.8mm; Length:-; Operating Temperature Min:-40°C; Operating Voltage:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number LVR016S-ND 38AC1367 04H7526
Product Name PTC Resettable Fuses Fuse, Ptc Resettable, 240V, 2A, Thd; Thermistor Mounting Littelfuse Fuse, Ptc Reset, 240V, 160Ma, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data