Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses LVR016K-2

Description
Win Source Part Number: 1073076-LVR016K-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, LVR Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.543" (13.80mm) Standard Package: 2,000 Lead Spacing: 0.200" (5.08mm) Voltage - Max: 240V (265V Int) Current - Max: 2 A Current - Hold (Ih) (Max): 160 mA Current - Trip (It): 370 mA Time to Trip: 15 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.390" Dia x 0.150" T (9.90mm x 3.80mm) Resistance - Initial (Ri) (Min): 2.5 Ohms Resistance - Post Trip (R1) (Max): 7.8 Ohms ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: LVR016KTR-ND,LVR016K -2-ND,LVR016K-2TR,LV R016KTR,LVR016K-2CT, LVR016KCT,RF0067-000 ,LVR016KCT-ND,LVR016 K2 Approval Agency: CQC, CSA, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1073076-LVR016K-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, LVR Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.543" (13.80mm) Standard Package: 2,000 Lead Spacing: 0.200" (5.08mm) Voltage - Max: 240V (265V Int) Current - Max: 2 A Current - Hold (Ih) (Max): 160 mA Current - Trip (It): 370 mA Time to Trip: 15 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.390" Dia x 0.150" T (9.90mm x 3.80mm) Resistance - Initial (Ri) (Min): 2.5 Ohms Resistance - Post Trip (R1) (Max): 7.8 Ohms ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: LVR016KTR-ND,LVR016K -2-ND,LVR016K-2TR,LV R016KTR,LVR016K-2CT, LVR016KCT,RF0067-000 ,LVR016KCT-ND,LVR016 K2 Approval Agency: CQC, CSA, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1073076-LVR016K-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1073076-LVR016K-2
Circuit Protection - PTC Resettable Fuses 1073076-LVR016K-2
Win Source Part Number: 1073076-LVR016K-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, LVR Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.543" (13.80mm) Standard Package: 2,000 Lead Spacing: 0.200" (5.08mm) Voltage - Max: 240V (265V Int) Current - Max: 2 A Current - Hold (Ih) (Max): 160 mA Current - Trip (It): 370 mA Time to Trip: 15 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.390" Dia x 0.150" T (9.90mm x 3.80mm) Resistance - Initial (Ri) (Min): 2.5 Ohms Resistance - Post Trip (R1) (Max): 7.8 Ohms ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: LVR016KTR-ND,LVR016K -2-ND,LVR016K-2TR,LV R016KTR,LVR016K-2CT, LVR016KCT,RF0067-000 ,LVR016KCT-ND,LVR016 K2 Approval Agency: CQC, CSA, TUV, UL

Win Source Part Number: 1073076-LVR016K-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, LVR
Type: Polymeric
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.543" (13.80mm)
Standard Package: 2,000
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 240V (265V Int)
Current - Max: 2 A
Current - Hold (Ih) (Max): 160 mA
Current - Trip (It): 370 mA
Time to Trip: 15 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 0.390" Dia x 0.150" T (9.90mm x 3.80mm)
Resistance - Initial (Ri) (Min): 2.5 Ohms
Resistance - Post Trip (R1) (Max): 7.8 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: LVR016KTR-ND,LVR016K-2-ND,LVR016K-2TR,LVR016KTR,LVR016K-2CT,LVR016KCT,RF0067-000,LVR016KCT-ND,LVR016K2
Approval Agency: CQC, CSA, TUV, UL

Buy Now Datasheet
PTC Resettable Fuses - LVR016K-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LVR016K-2CT-ND
PTC Resettable Fuses LVR016K-2CT-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 160mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 160mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - LVR016K-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LVR016K-2TR-ND
PTC Resettable Fuses LVR016K-2TR-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 160mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 160mA Ih Through Hole Radial, Disc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1073076-LVR016K-2 LVR016K-2CT-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-NSMF050/16X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R017-APTB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details