Littelfuse, Inc. PTC Resettable Fuses LVR008S

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LVR008S-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LVR008S-ND
PTC Resettable Fuses LVR008S-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Newest Parts - LVR008S - 1209622-LVR008S - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LVR008S
1209622-LVR008S
Newest Parts - LVR008S 1209622-LVR008S
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209622-LVR008S Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CQC, CSA, TUV, UL Lead Spacing: 0.200" (5.08mm) Voltage - Max: 240V (265V Int) Current - Max: 1.2A Current - Trip (It): 190mA Time to Trip: 10s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 80mA Height - Seated (Maximum): 0.430" (10.70mm) Resistance - Initial (Ri) (Minimum): 7.4 Ohms Resistance - Post Trip (R1) (Maximum): 26 Ohms Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Parts Dimension: 0.327" Dia x 0.150" T (8.30mm x 3.80mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1209622-LVR008S
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CQC, CSA, TUV, UL
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 240V (265V Int)
Current - Max: 1.2A
Current - Trip (It): 190mA
Time to Trip: 10s
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 80mA
Height - Seated (Maximum): 0.430" (10.70mm)
Resistance - Initial (Ri) (Minimum): 7.4 Ohms
Resistance - Post Trip (R1) (Maximum): 26 Ohms
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Parts Dimension: 0.327" Dia x 0.150" T (8.30mm x 3.80mm)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Circuit Protection Components
Product Number LVR008S-ND 1209622-LVR008S
Product Name PTC Resettable Fuses Newest Parts - LVR008S
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data