Littelfuse, Inc. PTC Resettable Fuses LVR008NS

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LVR008NS-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LVR008NS-ND
PTC Resettable Fuses LVR008NS-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 80mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 240V, 80Ma, Radial; Product Range Littelfuse - 45P7788 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 240V, 80Ma, Radial; Product Range Littelfuse
45P7788
Fuse, Ptc Reset, 240V, 80Ma, Radial; Product Range Littelfuse 45P7788
FUSE, PTC RESET, 240V, 80mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:80mA; Tripping Current:190mA; Time to Trip:10s; Fuse Shape:Round; Current Rating Max:1.2A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

FUSE, PTC RESET, 240V, 80mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:80mA; Tripping Current:190mA; Time to Trip:10s; Fuse Shape:Round; Current Rating Max:1.2A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number LVR008NS-ND 45P7788
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 240V, 80Ma, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data