Polymeric PTC Resettable Fuse 240V (265V Int) 50mA Ih Through Hole Radial, Disc
FUSE, PTC RESETTABLE, 240V, 1A, RAD; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:50mA; Tripping Current:120mA; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
FUSE, PTC RESET, 240V, 50mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:50mA; Tripping Current:120mA; Time to Trip:10s; Fuse Shape:Round; Current Rating Max:1A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | LVR005NS-ND | 45Y5513 | 08N1946 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Resettable, 240V, 1A, Rad; Thermistor Mounting Littelfuse | Fuse, Ptc Reset, 240V, 50Ma, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CQC, CSA, TUV, UL | RoHS | RoHS |