Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses LVR005NK

Description
Win Source Part Number: 1073075-LVR005NK Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, LVR Type: Polymeric Package: Bag Height - Seated (Max): 0.476" (12.10mm) Standard Package: 500 Lead Spacing: 0.200" (5.08mm) Voltage - Max: 240V (265V Int) Current - Max: 1 A Current - Hold (Ih) (Max): 50 mA Current - Trip (It): 120 mA Time to Trip: 10 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.272" Dia x 0.181" T (6.90mm x 4.60mm) Resistance - Initial (Ri) (Min): 18.5 Ohms Resistance - Post Trip (R1) (Max): 65 Ohms Alternative Parts (Cross-Reference): LVR005NKLVR005NK.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RF1251-000,-1024-LVR 005NK Approval Agency: CQC, CSA, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1073075-LVR005NK Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, LVR Type: Polymeric Package: Bag Height - Seated (Max): 0.476" (12.10mm) Standard Package: 500 Lead Spacing: 0.200" (5.08mm) Voltage - Max: 240V (265V Int) Current - Max: 1 A Current - Hold (Ih) (Max): 50 mA Current - Trip (It): 120 mA Time to Trip: 10 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.272" Dia x 0.181" T (6.90mm x 4.60mm) Resistance - Initial (Ri) (Min): 18.5 Ohms Resistance - Post Trip (R1) (Max): 65 Ohms Alternative Parts (Cross-Reference): LVR005NKLVR005NK.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RF1251-000,-1024-LVR 005NK Approval Agency: CQC, CSA, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1073075-LVR005NK - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1073075-LVR005NK
Circuit Protection - PTC Resettable Fuses 1073075-LVR005NK
Win Source Part Number: 1073075-LVR005NK Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, LVR Type: Polymeric Package: Bag Height - Seated (Max): 0.476" (12.10mm) Standard Package: 500 Lead Spacing: 0.200" (5.08mm) Voltage - Max: 240V (265V Int) Current - Max: 1 A Current - Hold (Ih) (Max): 50 mA Current - Trip (It): 120 mA Time to Trip: 10 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.272" Dia x 0.181" T (6.90mm x 4.60mm) Resistance - Initial (Ri) (Min): 18.5 Ohms Resistance - Post Trip (R1) (Max): 65 Ohms Alternative Parts (Cross-Reference): LVR005NKLVR005NK.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RF1251-000,-1024-LVR 005NK Approval Agency: CQC, CSA, TUV, UL

Win Source Part Number: 1073075-LVR005NK
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, LVR
Type: Polymeric
Package: Bag
Height - Seated (Max): 0.476" (12.10mm)
Standard Package: 500
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 240V (265V Int)
Current - Max: 1 A
Current - Hold (Ih) (Max): 50 mA
Current - Trip (It): 120 mA
Time to Trip: 10 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 0.272" Dia x 0.181" T (6.90mm x 4.60mm)
Resistance - Initial (Ri) (Min): 18.5 Ohms
Resistance - Post Trip (R1) (Max): 65 Ohms
Alternative Parts (Cross-Reference): LVR005NKLVR005NK.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: RF1251-000,-1024-LVR005NK
Approval Agency: CQC, CSA, TUV, UL

Buy Now Datasheet
PTC Resettable Fuses - LVR005NK-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LVR005NK-ND
PTC Resettable Fuses LVR005NK-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 50mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 50mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Resettable, 240V, 50Ma Radial; Product Range Littelfuse - 26M0483 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 240V, 50Ma Radial; Product Range Littelfuse
26M0483
Fuse, Ptc Resettable, 240V, 50Ma Radial; Product Range Littelfuse 26M0483
FUSE, PTC RESETTABLE, 240V, 50mA RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:50mA; Tripping Current:120mA; Time to Trip:10s; Fuse Shape:Round; Current Rating Max:1A; Lead Spacing:5.8mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 240V, 50mA RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:50mA; Tripping Current:120mA; Time to Trip:10s; Fuse Shape:Round; Current Rating Max:1A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 1073075-LVR005NK LVR005NK-ND 26M0483
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses Fuse, Ptc Resettable, 240V, 50Ma Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Package Size Bag Radial, Disc
Supply Voltage (VS) 240 volts
Tj -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R017-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-MSMF200/8X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details