FUSE, RESETTABLE PTC, 240VAC, 0.05A, THT; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:50mA; Tripping Current:120mA; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 69AH8490 |
| Product Name | Fuse, Resettable Ptc, 240Vac, 0.05A, Tht; Thermistor Mounting Littelfuse |
| Standards and Certifications | RoHS |