Littelfuse, Inc. Mixed Technology LVM2P-015R10431

Description
TVS DEVICE MIXED RADIAL LEAD
Request a Quote Datasheet
Description
TVS DEVICE MIXED RADIAL LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Technology - LVM2P-015R10431-ND - DigiKey
Thief River Falls, MN, United States
Mixed Technology
LVM2P-015R10431-ND
Mixed Technology LVM2P-015R10431-ND
TVS DEVICE MIXED RADIAL LEAD

TVS DEVICE MIXED RADIAL LEAD

Buy Now Datasheet
Fuse, Ptc Reset, 240V, 150Ma, Radial; Thermistor Mounting Littelfuse - 48W3446 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 240V, 150Ma, Radial; Thermistor Mounting Littelfuse
48W3446
Fuse, Ptc Reset, 240V, 150Ma, Radial; Thermistor Mounting Littelfuse 48W3446
FUSE, PTC RESET, 240V, 150MA, RADIAL; Thermistor Mounting:Through Hole; Product Range:2Pro Series; Holding Current:150mA; Tripping Current:300mA; Voltage Rating:430VDC; Operating Temperature Min:-; Operating Temperature Max:-; RoHS Compliant: Yes

FUSE, PTC RESET, 240V, 150MA, RADIAL; Thermistor Mounting:Through Hole; Product Range:2Pro Series; Holding Current:150mA; Tripping Current:300mA; Voltage Rating:430VDC; Operating Temperature Min:-; Operating Temperature Max:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Protection Components Resettable PTCs
Product Number LVM2P-015R10431-ND 48W3446
Product Name Mixed Technology Fuse, Ptc Reset, 240V, 150Ma, Radial; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole; Radial Lead
Unlock Full Specs
to access all available technical data