VARISTOR, METAL OXIDE, 550VAC, 50KA; Voltage Rating VAC:550V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Max:85°CRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 25AJ3871 |
| Product Name | Varistor, Metal Oxide, 550Vac, 50Ka; Voltage Rating Vac Littelfuse |
| Tj | ? to 85 C (? to 185 F) |