Littelfuse, Inc. Varistor, Metal Oxide, 510Vac, 75Ka; Voltage Rating Vac Littelfuse LST5107VL2NT1

Description
VARISTOR, METAL OXIDE, 510VAC, 75KA; Voltage Rating VAC:510V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
VARISTOR, METAL OXIDE, 510VAC, 75KA; Voltage Rating VAC:510V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 510Vac, 75Ka; Voltage Rating Vac Littelfuse - 25AJ3870 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 510Vac, 75Ka; Voltage Rating Vac Littelfuse
25AJ3870
Varistor, Metal Oxide, 510Vac, 75Ka; Voltage Rating Vac Littelfuse 25AJ3870
VARISTOR, METAL OXIDE, 510VAC, 75KA; Voltage Rating VAC:510V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Max:85°CRoHS Compliant: Yes

VARISTOR, METAL OXIDE, 510VAC, 75KA; Voltage Rating VAC:510V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AJ3870
Product Name Varistor, Metal Oxide, 510Vac, 75Ka; Voltage Rating Vac Littelfuse
Tj ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FS25F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 500 mA
View Details
Diode and Rectifier - 284-SMP1302-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details