Littelfuse, Inc. Varistor, Metal Oxide, 420Vac, 75Ka; Voltage Rating Vac Littelfuse LST4207VL2NT1

Description
VARISTOR, METAL OXIDE, 420VAC, 75KA; Voltage Rating VAC:420V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
VARISTOR, METAL OXIDE, 420VAC, 75KA; Voltage Rating VAC:420V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 420Vac, 75Ka; Voltage Rating Vac Littelfuse - 25AJ3868 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 420Vac, 75Ka; Voltage Rating Vac Littelfuse
25AJ3868
Varistor, Metal Oxide, 420Vac, 75Ka; Voltage Rating Vac Littelfuse 25AJ3868
VARISTOR, METAL OXIDE, 420VAC, 75KA; Voltage Rating VAC:420V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Max:85°CRoHS Compliant: Yes

VARISTOR, METAL OXIDE, 420VAC, 75KA; Voltage Rating VAC:420V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AJ3868
Product Name Varistor, Metal Oxide, 420Vac, 75Ka; Voltage Rating Vac Littelfuse
Tj ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Zener Diodes - 1219483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N3612 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details