Littelfuse, Inc. Varistor, Metal Oxide, 385Vac, 75Ka; Voltage Rating Vac Littelfuse LST3857VL2NT1

Description
VARISTOR, METAL OXIDE, 385VAC, 75KA; Voltage Rating VAC:385V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
VARISTOR, METAL OXIDE, 385VAC, 75KA; Voltage Rating VAC:385V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 385Vac, 75Ka; Voltage Rating Vac Littelfuse - 25AJ3866 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 385Vac, 75Ka; Voltage Rating Vac Littelfuse
25AJ3866
Varistor, Metal Oxide, 385Vac, 75Ka; Voltage Rating Vac Littelfuse 25AJ3866
VARISTOR, METAL OXIDE, 385VAC, 75KA; Voltage Rating VAC:385V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Max:85°CRoHS Compliant: Yes

VARISTOR, METAL OXIDE, 385VAC, 75KA; Voltage Rating VAC:385V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AJ3866
Product Name Varistor, Metal Oxide, 385Vac, 75Ka; Voltage Rating Vac Littelfuse
Tj ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 10BQ060PBF - 1121025-10BQ060PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
General-purpose dual Schottky diode - BAS70-05W-QF - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
PIN Diode Switches - NPS8-10000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details