Littelfuse, Inc. Varistor, Metal Oxide, 275Vac, 75Ka; Voltage Rating Vac Littelfuse LST2757VL2NT1

Description
VARISTOR, METAL OXIDE, 275VAC, 75KA; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:900V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
Description
VARISTOR, METAL OXIDE, 275VAC, 75KA; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:900V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 275Vac, 75Ka; Voltage Rating Vac Littelfuse - 25AJ3862 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 275Vac, 75Ka; Voltage Rating Vac Littelfuse
25AJ3862
Varistor, Metal Oxide, 275Vac, 75Ka; Voltage Rating Vac Littelfuse 25AJ3862
VARISTOR, METAL OXIDE, 275VAC, 75KA; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:900V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, METAL OXIDE, 275VAC, 75KA; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:900V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AJ3862
Product Name Varistor, Metal Oxide, 275Vac, 75Ka; Voltage Rating Vac Littelfuse
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Rectifier Diode - 1N5615 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SLJQ060SCV - 30SLJQ060SCV - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details