Littelfuse, Inc. Varistor, Metal Oxide, 275Vac, 50Ka; Voltage Rating Vac Littelfuse LST2755VL2NT1

Description
VARISTOR, METAL OXIDE, 275VAC, 50KA; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:900V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
Description
VARISTOR, METAL OXIDE, 275VAC, 50KA; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:900V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 275Vac, 50Ka; Voltage Rating Vac Littelfuse - 25AJ3861 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 275Vac, 50Ka; Voltage Rating Vac Littelfuse
25AJ3861
Varistor, Metal Oxide, 275Vac, 50Ka; Voltage Rating Vac Littelfuse 25AJ3861
VARISTOR, METAL OXIDE, 275VAC, 50KA; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:900V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, METAL OXIDE, 275VAC, 50KA; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:900V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AJ3861
Product Name Varistor, Metal Oxide, 275Vac, 50Ka; Voltage Rating Vac Littelfuse
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF PIN Diode - CLA4605-240 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 30 volts
View Details