Littelfuse, Inc. Varistor, Metal Oxide, 150Vac, 50Ka; Voltage Rating Vac Littelfuse LST1505VL2NT1

Description
VARISTOR, METAL OXIDE, 150VAC, 50KA; Voltage Rating VAC:150V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:600V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
Description
VARISTOR, METAL OXIDE, 150VAC, 50KA; Voltage Rating VAC:150V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:600V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 150Vac, 50Ka; Voltage Rating Vac Littelfuse - 25AJ3857 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 150Vac, 50Ka; Voltage Rating Vac Littelfuse
25AJ3857
Varistor, Metal Oxide, 150Vac, 50Ka; Voltage Rating Vac Littelfuse 25AJ3857
VARISTOR, METAL OXIDE, 150VAC, 50KA; Voltage Rating VAC:150V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:600V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, METAL OXIDE, 150VAC, 50KA; Voltage Rating VAC:150V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:600V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AJ3857
Product Name Varistor, Metal Oxide, 150Vac, 50Ka; Voltage Rating Vac Littelfuse
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
PIN Diode Switches - NPS4-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diode - 32496008 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Voltage Regulator diode (Zener diode) - 1N4956US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 580 mA
IR 50 mA
View Details