Littelfuse, Inc. Monitor - Relay Output LSRU-115-AL 1.5

Description
Current Sensing AC 115VAC
Description
Current Sensing AC 115VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The LSRU-115-AL-1.5 is a current monitoring relay with alarm logic, designed to indicate whether current is within adjustable setpoints for use with PLCs or other controllers. It operates on 115VAC with a current sensing range of 0-10A, features a built-in current transformer for isolation, and includes an LED status indicator. The device has a SPDT output contact rated at 10A at 240VAC for general purpose use, and is housed in a case measuring 42.42 mm in height, 58.42 mm in width, and 90.43 mm in depth, weighing 0.5 lb. It mounts with four #6 screws and meets CSA, CSA-NRTL/C, and CE standards. The unit operates within a temperature range of -40°C to 70°C and has 600VAC rms isolation.

Datasheet Summary
Powered by GS/AI

The LSRU-115-AL-1.5 is a current monitoring relay with alarm logic, designed to indicate whether current is within adjustable setpoints for use with PLCs or other controllers. It operates on 115VAC with a current sensing range of 0-10A, features a built-in current transformer for isolation, and includes an LED status indicator. The device has a SPDT output contact rated at 10A at 240VAC for general purpose use, and is housed in a case measuring 42.42 mm in height, 58.42 mm in width, and 90.43 mm in depth, weighing 0.5 lb. It mounts with four #6 screws and meets CSA, CSA-NRTL/C, and CE standards. The unit operates within a temperature range of -40°C to 70°C and has 600VAC rms isolation.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - LSRU-115-AL 1.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
LSRU-115-AL 1.5
Monitor - Relay Output LSRU-115-AL 1.5
Current Sensing AC 115VAC

Current Sensing AC 115VAC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number LSRU-115-AL 1.5
Product Name Monitor - Relay Output
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553290065070 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 1930520 - RS Components, Ltd.
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Monitoring Relays - 2761201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
View Details
TO-5/.100 Grid Relays - 1-1617571-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details