Littelfuse, Inc. Dc Disconnect Switch LS6R0400CBD00L

Description
When trying to isolate circuits or repair systems, the LS6R0400 dc disconnect switch quickly breaks or resumes the flow of current safely to prevent shock hazards. It has a total voltage rating of 1500 V dc and an amperage rating of 400 A. Available in a two-pole model. The patented operation system minimizes damage caused by arcs upon disconnection to increase product reliability and longevity Streamlined design speeds installation, reduces footprint, and eliminates need for bridging links (jumpers) to increase energy efficiency High-level disconnection insulation provides a barrier to stop conduction when switch is in off position for added safety Self-cleaning blade contacts resist degradation that impairs performance due to increased electrical resistance Symmetrical sandwich-type configuration of internal contacts enhances functionality during short-circuits by mitigating electromagnetic repulsion Meets UL 94 flammability requirements with self-extinguishing/n on-flammable materials to prevent fires
Datasheet
Description
When trying to isolate circuits or repair systems, the LS6R0400 dc disconnect switch quickly breaks or resumes the flow of current safely to prevent shock hazards. It has a total voltage rating of 1500 V dc and an amperage rating of 400 A. Available in a two-pole model. The patented operation system minimizes damage caused by arcs upon disconnection to increase product reliability and longevity Streamlined design speeds installation, reduces footprint, and eliminates need for bridging links (jumpers) to increase energy efficiency High-level disconnection insulation provides a barrier to stop conduction when switch is in off position for added safety Self-cleaning blade contacts resist degradation that impairs performance due to increased electrical resistance Symmetrical sandwich-type configuration of internal contacts enhances functionality during short-circuits by mitigating electromagnetic repulsion Meets UL 94 flammability requirements with self-extinguishing/n on-flammable materials to prevent fires
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Disconnect Switch - LS6R0400CBD00L - Littelfuse, Inc.
Rosemont, IL, United States
Dc Disconnect Switch
LS6R0400CBD00L
Dc Disconnect Switch LS6R0400CBD00L
When trying to isolate circuits or repair systems, the LS6R0400 dc disconnect switch quickly breaks or resumes the flow of current safely to prevent shock hazards. It has a total voltage rating of 1500 V dc and an amperage rating of 400 A. Available in a two-pole model. The patented operation system minimizes damage caused by arcs upon disconnection to increase product reliability and longevity Streamlined design speeds installation, reduces footprint, and eliminates need for bridging links (jumpers) to increase energy efficiency High-level disconnection insulation provides a barrier to stop conduction when switch is in off position for added safety Self-cleaning blade contacts resist degradation that impairs performance due to increased electrical resistance Symmetrical sandwich-type configuration of internal contacts enhances functionality during short-circuits by mitigating electromagnetic repulsion Meets UL 94 flammability requirements with self-extinguishing/n on-flammable materials to prevent fires

When trying to isolate circuits or repair systems, the LS6R0400 dc disconnect switch quickly breaks or resumes the flow of current safely to prevent shock hazards. It has a total voltage rating of 1500 V dc and an amperage rating of 400 A. Available in a two-pole model. The patented operation system minimizes damage caused by arcs upon disconnection to increase product reliability and longevity Streamlined design speeds installation, reduces footprint, and eliminates need for bridging links (jumpers) to increase energy efficiency High-level disconnection insulation provides a barrier to stop conduction when switch is in off position for added safety Self-cleaning blade contacts resist degradation that impairs performance due to increased electrical resistance Symmetrical sandwich-type configuration of internal contacts enhances functionality during short-circuits by mitigating electromagnetic repulsion Meets UL 94 flammability requirements with self-extinguishing/non-flammable materials to prevent fires

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number LS6R0400CBD00L
Product Name Dc Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Toggle Handled Motor Disconnect Switches - EVA3100+K/EVA - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers
Disconnect Switch - 1494GX-DC2H2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
Current Rating 100 amps
View Details
Isolator Switches - 1365287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details