Littelfuse, Inc. Dc Disconnect Switch LS604001MS00L

Description
When trying to isolate circuits or repair systems, the LS60400 dc disconnect switch quickly breaks or resumes the flow of current safely to prevent shock hazards. It has a total voltage rating of 1000 V dc and an amperage rating of 400 A. Available in a one-pole model. Streamlined design speeds installation, reduces footprint, and eliminates need for bridging links (jumpers) to increase energy efficiency High-level disconnection insulation provides a barrier to stop conduction when switch is in off position for added safety Self-cleaning blade contacts resist degradation that impairs performance due to increased electrical resistance Symmetrical sandwich-type configuration of internal contacts enhances functionality during short-circuits by mitigating electromagnetic repulsion Meets UL 94 flammability requirements with self-extinguishing/n on-flammable materials to prevent fires
Datasheet
Description
When trying to isolate circuits or repair systems, the LS60400 dc disconnect switch quickly breaks or resumes the flow of current safely to prevent shock hazards. It has a total voltage rating of 1000 V dc and an amperage rating of 400 A. Available in a one-pole model. Streamlined design speeds installation, reduces footprint, and eliminates need for bridging links (jumpers) to increase energy efficiency High-level disconnection insulation provides a barrier to stop conduction when switch is in off position for added safety Self-cleaning blade contacts resist degradation that impairs performance due to increased electrical resistance Symmetrical sandwich-type configuration of internal contacts enhances functionality during short-circuits by mitigating electromagnetic repulsion Meets UL 94 flammability requirements with self-extinguishing/n on-flammable materials to prevent fires
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Disconnect Switch - LS604001MS00L - Littelfuse, Inc.
Rosemont, IL, United States
Dc Disconnect Switch
LS604001MS00L
Dc Disconnect Switch LS604001MS00L
When trying to isolate circuits or repair systems, the LS60400 dc disconnect switch quickly breaks or resumes the flow of current safely to prevent shock hazards. It has a total voltage rating of 1000 V dc and an amperage rating of 400 A. Available in a one-pole model. Streamlined design speeds installation, reduces footprint, and eliminates need for bridging links (jumpers) to increase energy efficiency High-level disconnection insulation provides a barrier to stop conduction when switch is in off position for added safety Self-cleaning blade contacts resist degradation that impairs performance due to increased electrical resistance Symmetrical sandwich-type configuration of internal contacts enhances functionality during short-circuits by mitigating electromagnetic repulsion Meets UL 94 flammability requirements with self-extinguishing/n on-flammable materials to prevent fires

When trying to isolate circuits or repair systems, the LS60400 dc disconnect switch quickly breaks or resumes the flow of current safely to prevent shock hazards. It has a total voltage rating of 1000 V dc and an amperage rating of 400 A. Available in a one-pole model. Streamlined design speeds installation, reduces footprint, and eliminates need for bridging links (jumpers) to increase energy efficiency High-level disconnection insulation provides a barrier to stop conduction when switch is in off position for added safety Self-cleaning blade contacts resist degradation that impairs performance due to increased electrical resistance Symmetrical sandwich-type configuration of internal contacts enhances functionality during short-circuits by mitigating electromagnetic repulsion Meets UL 94 flammability requirements with self-extinguishing/non-flammable materials to prevent fires

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number LS604001MS00L
Product Name Dc Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM480UL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 40 HP
View Details
Disconnect Switch - 1494G-GC3N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 600 amps
View Details
Isolator Switches - 1365837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 3P; 3
View Details