The LS24062RQ23 is an advanced 28V 6A rated bidirectional load switch which provides overload, short circuit, input voltage surge, excessive inrush current and over-temperature protections to power the system. The built-in 24mΩ ultra low RDS(ON) power switch helps reducing power loss during normal operation. The device features two input/output ports, VBUS1 and VBUS2, which are rated at 30V Absolute Maximum. Each port has independent enable, external current limit setting and discharge control pins. The integrated two N-channel power switch M1 and M2 in-series configuration blocks any leakage between VBUS1 and VBUS2 two ports when the device is disabled. The LS24062RQ23 is available in low profile 16 leads QFN 2.5mm x 3.2mm package. Wide Supply Voltage Range from 3V to 24V 30V Tolerance on Port VBUS1 and VBUS2 Integrate a 24mΩ Ultra Low On Protection Switch External Adjustable Soft-Start Time External Adjustable Input Over-voltage Threshold Short-circuit Protection Fault Indicator Thermal Shutdown Protection and Auto Recovery Each Port VBUS1/VBUS2 Independent Control External Adjustable Current Limit
| Littelfuse, Inc. | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | LS24062RQ23 |
| Product Name | 32 V 400 A Bolt-Down IP69K Fuse Holder |