Littelfuse, Inc. 24V, 5A Very Low Forward Voltage Diode LS2405IDD23

Description
The LS2405IDD23 emulates a 5A very low forward voltage diode that is used in high current diode and diode-OR applications. The LS2405IDD23 integrates a 35mohm N-Channel MOSFET to obtain higher efficiency and smaller board area to replace a Schottky diode. LS2405IDD23 detects the forward voltage drop across the MOSFET to ensure the current transfer from one path to the other path smoothly, so it is easily used in the multiple power supplies OR applications that can effectively increase total system reliability. When the input supply fails or is shorted to ground, a fast circuitry can turn off the MOSFET immediately to reduce the reverse current. LS2405IDD23 is available in low profile 8 lead DFN 2mmx3mm package. Wide Input Range from 2.7V to 24V Surge up to 28V Replace a Power Schottky diode with an Integrated 35mΩ N-Channel MOSFET Fast Turn-off Limits Reverse Current Smooth Current Transfer from One Power to the Other Power Input Supply Rail Discharging Function Available in 8 lead 2mmx3mm DFN Packages
Datasheet
Description
The LS2405IDD23 emulates a 5A very low forward voltage diode that is used in high current diode and diode-OR applications. The LS2405IDD23 integrates a 35mohm N-Channel MOSFET to obtain higher efficiency and smaller board area to replace a Schottky diode. LS2405IDD23 detects the forward voltage drop across the MOSFET to ensure the current transfer from one path to the other path smoothly, so it is easily used in the multiple power supplies OR applications that can effectively increase total system reliability. When the input supply fails or is shorted to ground, a fast circuitry can turn off the MOSFET immediately to reduce the reverse current. LS2405IDD23 is available in low profile 8 lead DFN 2mmx3mm package. Wide Input Range from 2.7V to 24V Surge up to 28V Replace a Power Schottky diode with an Integrated 35mΩ N-Channel MOSFET Fast Turn-off Limits Reverse Current Smooth Current Transfer from One Power to the Other Power Input Supply Rail Discharging Function Available in 8 lead 2mmx3mm DFN Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V, 5A Very Low Forward Voltage Diode - LS2405IDD23 - Littelfuse, Inc.
Rosemont, IL, United States
24V, 5A Very Low Forward Voltage Diode
LS2405IDD23
24V, 5A Very Low Forward Voltage Diode LS2405IDD23
The LS2405IDD23 emulates a 5A very low forward voltage diode that is used in high current diode and diode-OR applications. The LS2405IDD23 integrates a 35mohm N-Channel MOSFET to obtain higher efficiency and smaller board area to replace a Schottky diode. LS2405IDD23 detects the forward voltage drop across the MOSFET to ensure the current transfer from one path to the other path smoothly, so it is easily used in the multiple power supplies OR applications that can effectively increase total system reliability. When the input supply fails or is shorted to ground, a fast circuitry can turn off the MOSFET immediately to reduce the reverse current. LS2405IDD23 is available in low profile 8 lead DFN 2mmx3mm package. Wide Input Range from 2.7V to 24V Surge up to 28V Replace a Power Schottky diode with an Integrated 35mΩ N-Channel MOSFET Fast Turn-off Limits Reverse Current Smooth Current Transfer from One Power to the Other Power Input Supply Rail Discharging Function Available in 8 lead 2mmx3mm DFN Packages

The LS2405IDD23 emulates a 5A very low forward voltage diode that is used in high current diode and diode-OR applications. The LS2405IDD23 integrates a 35mohm N-Channel MOSFET to obtain higher efficiency and smaller board area to replace a Schottky diode. LS2405IDD23 detects the forward voltage drop across the MOSFET to ensure the current transfer from one path to the other path smoothly, so it is easily used in the multiple power supplies OR applications that can effectively increase total system reliability. When the input supply fails or is shorted to ground, a fast circuitry can turn off the MOSFET immediately to reduce the reverse current. LS2405IDD23 is available in low profile 8 lead DFN 2mmx3mm package. Wide Input Range from 2.7V to 24V Surge up to 28V Replace a Power Schottky diode with an Integrated 35mΩ N-Channel MOSFET Fast Turn-off Limits Reverse Current Smooth Current Transfer from One Power to the Other Power Input Supply Rail Discharging Function Available in 8 lead 2mmx3mm DFN Packages

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Circuit Protection Components
Product Number LS2405IDD23
Product Name 24V, 5A Very Low Forward Voltage Diode
Unlock Full Specs
to access all available technical data

Similar Products

EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1620246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details