Littelfuse, Inc. 18V, 5A eFuse with Over-Voltage and Blocking FET Control in DFN2x2 Package LS12052BD33

Description
The LS12052BD33 family of integrated load switches provides an easy circuit protection to power the system. The device uses few external components and provides multiple protection modes. They are a robust defense against overload, short circuit, input voltage surge, excessive inrush current and reverse current blocking with an external NFET. The switch’s low RDS(ON) helps to reduce power loss during normal operation. Current limit level can be set with a single external resistor. Input over voltage events are protected by internal clamp circuitry to a safe output voltage. Programmable soft-start controls the slew rate of the output voltage to limit inrush current during plug in. It integrates thermal fold-back function and over temperature shutdown protection. The BFET pin is provided to drive an external NFET which can be connected “Back to Back” with the LS12052BD33 output. The external NFET gate is driven by BFET to prevent current flow from the load to the source. LS12052BD33 is available in small DFN 3mm x 3mm-10 package. Wide Input Voltage Range from 2.7V to 18V Extremely Low RDS(ON) for the Integrated Protection Switch: 25mΩ External Programmable Soft-Start Time External Programmable Current Limit Support Reverse Current Blocking Short-circuit Protection Fixed Over-voltage 14.4V Output Voltage Clamp Accurate 1.29V EN Pin Turnon Threshold Thermal Shutdown Protection & Auto Recovery DFN3×3_10L Packages
Datasheet
Description
The LS12052BD33 family of integrated load switches provides an easy circuit protection to power the system. The device uses few external components and provides multiple protection modes. They are a robust defense against overload, short circuit, input voltage surge, excessive inrush current and reverse current blocking with an external NFET. The switch’s low RDS(ON) helps to reduce power loss during normal operation. Current limit level can be set with a single external resistor. Input over voltage events are protected by internal clamp circuitry to a safe output voltage. Programmable soft-start controls the slew rate of the output voltage to limit inrush current during plug in. It integrates thermal fold-back function and over temperature shutdown protection. The BFET pin is provided to drive an external NFET which can be connected “Back to Back” with the LS12052BD33 output. The external NFET gate is driven by BFET to prevent current flow from the load to the source. LS12052BD33 is available in small DFN 3mm x 3mm-10 package. Wide Input Voltage Range from 2.7V to 18V Extremely Low RDS(ON) for the Integrated Protection Switch: 25mΩ External Programmable Soft-Start Time External Programmable Current Limit Support Reverse Current Blocking Short-circuit Protection Fixed Over-voltage 14.4V Output Voltage Clamp Accurate 1.29V EN Pin Turnon Threshold Thermal Shutdown Protection & Auto Recovery DFN3×3_10L Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V, 5A eFuse with Over-Voltage and Blocking FET Control in DFN2x2 Package - LS12052BD33 - Littelfuse, Inc.
Rosemont, IL, United States
18V, 5A eFuse with Over-Voltage and Blocking FET Control in DFN2x2 Package
LS12052BD33
18V, 5A eFuse with Over-Voltage and Blocking FET Control in DFN2x2 Package LS12052BD33
The LS12052BD33 family of integrated load switches provides an easy circuit protection to power the system. The device uses few external components and provides multiple protection modes. They are a robust defense against overload, short circuit, input voltage surge, excessive inrush current and reverse current blocking with an external NFET. The switch’s low RDS(ON) helps to reduce power loss during normal operation. Current limit level can be set with a single external resistor. Input over voltage events are protected by internal clamp circuitry to a safe output voltage. Programmable soft-start controls the slew rate of the output voltage to limit inrush current during plug in. It integrates thermal fold-back function and over temperature shutdown protection. The BFET pin is provided to drive an external NFET which can be connected “Back to Back” with the LS12052BD33 output. The external NFET gate is driven by BFET to prevent current flow from the load to the source. LS12052BD33 is available in small DFN 3mm x 3mm-10 package. Wide Input Voltage Range from 2.7V to 18V Extremely Low RDS(ON) for the Integrated Protection Switch: 25mΩ External Programmable Soft-Start Time External Programmable Current Limit Support Reverse Current Blocking Short-circuit Protection Fixed Over-voltage 14.4V Output Voltage Clamp Accurate 1.29V EN Pin Turnon Threshold Thermal Shutdown Protection & Auto Recovery DFN3×3_10L Packages

The LS12052BD33 family of integrated load switches provides an easy circuit protection to power the system. The device uses few external components and provides multiple protection modes. They are a robust defense against overload, short circuit, input voltage surge, excessive inrush current and reverse current blocking with an external NFET. The switch’s low RDS(ON) helps to reduce power loss during normal operation. Current limit level can be set with a single external resistor. Input over voltage events are protected by internal clamp circuitry to a safe output voltage. Programmable soft-start controls the slew rate of the output voltage to limit inrush current during plug in. It integrates thermal fold-back function and over temperature shutdown protection. The BFET pin is provided to drive an external NFET which can be connected “Back to Back” with the LS12052BD33 output. The external NFET gate is driven by BFET to prevent current flow from the load to the source. LS12052BD33 is available in small DFN 3mm x 3mm-10 package. Wide Input Voltage Range from 2.7V to 18V Extremely Low RDS(ON) for the Integrated Protection Switch: 25mΩ External Programmable Soft-Start Time External Programmable Current Limit Support Reverse Current Blocking Short-circuit Protection Fixed Over-voltage 14.4V Output Voltage Clamp Accurate 1.29V EN Pin Turnon Threshold Thermal Shutdown Protection & Auto Recovery DFN3×3_10L Packages

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Circuit Protection Components
Product Number LS12052BD33
Product Name 18V, 5A eFuse with Over-Voltage and Blocking FET Control in DFN2x2 Package
Unlock Full Specs
to access all available technical data

Similar Products

EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2913510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details