Littelfuse, Inc. 5 V, 5 A eFuse with Over Voltage and Over Current Protection LS0505EVD22

Description
The LS0505EVD22 integrated load switch provides a robust input over-current protection to downstream circuit systems. The device comes with built-in over-voltage protection, internal soft-start. The switch’s low RDS(ON) minimizes power loss of the system. In the event of input over voltage, LS0505EVD22 immediately turns off the switch to prevent downstream system from stress of excessive high voltage. Set the current limit level with an external resistor. Internal soft-start ensures a smooth output voltage ramp-up and limits the input in-rush current. Wide Input Voltage Range from 2.7V to 6V 30V Maximum Input / Output Voltage 50mΩ Low RDS(ON) Protection Switch Built-in Fast Response Over Voltage Protection at 6.2 V Discharge Output at OVP Internal Soft-Start Thermal Shutdown Programmable Current Limit Peak Current up to 5 A Hiccup Mode Protection for Over Load or Short Circuit DFN2X2_8L Package
Datasheet
Description
The LS0505EVD22 integrated load switch provides a robust input over-current protection to downstream circuit systems. The device comes with built-in over-voltage protection, internal soft-start. The switch’s low RDS(ON) minimizes power loss of the system. In the event of input over voltage, LS0505EVD22 immediately turns off the switch to prevent downstream system from stress of excessive high voltage. Set the current limit level with an external resistor. Internal soft-start ensures a smooth output voltage ramp-up and limits the input in-rush current. Wide Input Voltage Range from 2.7V to 6V 30V Maximum Input / Output Voltage 50mΩ Low RDS(ON) Protection Switch Built-in Fast Response Over Voltage Protection at 6.2 V Discharge Output at OVP Internal Soft-Start Thermal Shutdown Programmable Current Limit Peak Current up to 5 A Hiccup Mode Protection for Over Load or Short Circuit DFN2X2_8L Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 V, 5 A eFuse with Over Voltage and Over Current Protection - LS0505EVD22 - Littelfuse, Inc.
Rosemont, IL, United States
5 V, 5 A eFuse with Over Voltage and Over Current Protection
LS0505EVD22
5 V, 5 A eFuse with Over Voltage and Over Current Protection LS0505EVD22
The LS0505EVD22 integrated load switch provides a robust input over-current protection to downstream circuit systems. The device comes with built-in over-voltage protection, internal soft-start. The switch’s low RDS(ON) minimizes power loss of the system. In the event of input over voltage, LS0505EVD22 immediately turns off the switch to prevent downstream system from stress of excessive high voltage. Set the current limit level with an external resistor. Internal soft-start ensures a smooth output voltage ramp-up and limits the input in-rush current. Wide Input Voltage Range from 2.7V to 6V 30V Maximum Input / Output Voltage 50mΩ Low RDS(ON) Protection Switch Built-in Fast Response Over Voltage Protection at 6.2 V Discharge Output at OVP Internal Soft-Start Thermal Shutdown Programmable Current Limit Peak Current up to 5 A Hiccup Mode Protection for Over Load or Short Circuit DFN2X2_8L Package

The LS0505EVD22 integrated load switch provides a robust input over-current protection to downstream circuit systems. The device comes with built-in over-voltage protection, internal soft-start. The switch’s low RDS(ON) minimizes power loss of the system. In the event of input over voltage, LS0505EVD22 immediately turns off the switch to prevent downstream system from stress of excessive high voltage. Set the current limit level with an external resistor. Internal soft-start ensures a smooth output voltage ramp-up and limits the input in-rush current. Wide Input Voltage Range from 2.7V to 6V 30V Maximum Input / Output Voltage 50mΩ Low RDS(ON) Protection Switch Built-in Fast Response Over Voltage Protection at 6.2 V Discharge Output at OVP Internal Soft-Start Thermal Shutdown Programmable Current Limit Peak Current up to 5 A Hiccup Mode Protection for Over Load or Short Circuit DFN2X2_8L Package

Supplier's Site Datasheet
Load Switch 5V/5A 30Vmax Dfn8 / Tr Littelfuse - 57AK5304 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch 5V/5A 30Vmax Dfn8 / Tr Littelfuse
57AK5304
Load Switch 5V/5A 30Vmax Dfn8 / Tr Littelfuse 57AK5304
LOAD SWITCH 5V/5A 30VMAX DFN8 / TR

LOAD SWITCH 5V/5A 30VMAX DFN8 / TR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number LS0505EVD22 57AK5304
Product Name 5 V, 5 A eFuse with Over Voltage and Over Current Protection Load Switch 5V/5A 30Vmax Dfn8 / Tr Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD114-U1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
30 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details