Littelfuse, Inc. Reducer LRU 616

Description
FUSE REDUCER, FOR UL CLASS H FUSES. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE REDUCER, FOR UL CLASS H FUSES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 11735701 - Radwell International
Willingboro, NJ, United States
Reducer
11735701
Reducer 11735701
FUSE REDUCER, FOR UL CLASS H FUSES. FREE 2 YEAR RADWELL WARRANTY

FUSE REDUCER, FOR UL CLASS H FUSES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 11735701
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-22.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 22.5 (X : 1)
View Details
S Box 10:1 Composite - S10C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
Planetary Gearheads Series 14/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details