Littelfuse, Inc. Reducer LRU 2661R

Description
FUSE REDUCER FOR UL CLASS R FUSES. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE REDUCER FOR UL CLASS R FUSES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 12515529 - Radwell International
Willingboro, NJ, United States
Reducer
12515529
Reducer 12515529
FUSE REDUCER FOR UL CLASS R FUSES. FREE 2 YEAR RADWELL WARRANTY

FUSE REDUCER FOR UL CLASS R FUSES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 12515529
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-303 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 303 (X : 1)
View Details
M Box 30:1 Bronze - M30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details