Littelfuse, Inc. Reducer LRU 226R

Description
FUSE REDUCER, FOR UL CLASS R FUSES, 200A/250V TO 60A/250V. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE REDUCER, FOR UL CLASS R FUSES, 200A/250V TO 60A/250V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 12515497 - Radwell International
Willingboro, NJ, United States
Reducer
12515497
Reducer 12515497
FUSE REDUCER, FOR UL CLASS R FUSES, 200A/250V TO 60A/250V. FREE 2 YEAR RADWELL WARRANTY

FUSE REDUCER, FOR UL CLASS R FUSES, 200A/250V TO 60A/250V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 12515497
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

DATORKER ® Strain Wave Gearing Systems - DSH-AJ Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
12 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641A12S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 12 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details