Littelfuse, Inc. Reducer LRU 213R

Description
FUSE REDUCER, FOR CLASS R FUSES, LRUR SERIES, 100 A. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE REDUCER, FOR CLASS R FUSES, LRUR SERIES, 100 A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 12515489 - Radwell International
Willingboro, NJ, United States
Reducer
12515489
Reducer 12515489
FUSE REDUCER, FOR CLASS R FUSES, LRUR SERIES, 100 A. FREE 2 YEAR RADWELL WARRANTY

FUSE REDUCER, FOR CLASS R FUSES, LRUR SERIES, 100 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 12515489
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-243 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 243 (X : 1)
View Details
MWS 6:1 Spur / 4:1 Worm Composite - MWS-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK CBX-191LK, L Type, Size 19, Style L, CBX Bevel Box - cbx-191lk - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details