Littelfuse, Inc. Surface Mount End-Banded Chip Thermistors 1206 Style (125°C) LR503L0J

Description
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier
Description
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier

Suppliers

Company
Product
Description
Supplier Links
Surface Mount End-Banded Chip Thermistors 1206 Style (125°C) - LR503L0J - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount End-Banded Chip Thermistors 1206 Style (125°C)
LR503L0J
Surface Mount End-Banded Chip Thermistors 1206 Style (125°C) LR503L0J
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier

Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Thermistors
Product Number LR503L0J
Product Name Surface Mount End-Banded Chip Thermistors 1206 Style (125°C)
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1911822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details