Littelfuse, Inc. PTC Resettable Fuses LR4-600F

Description
Polymeric PTC Resettable Fuse 20V 6A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 20V 6A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LR4-600F-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LR4-600F-ND
PTC Resettable Fuses LR4-600F-ND
Polymeric PTC Resettable Fuse 20V 6A Ih User Defined Strap

Polymeric PTC Resettable Fuse 20V 6A Ih User Defined Strap

Buy Now Datasheet
Fuse, Ptc Reset, 20V, 6A, Strap; Product Range Littelfuse - 40K7224 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 20V, 6A, Strap; Product Range Littelfuse
40K7224
Fuse, Ptc Reset, 20V, 6A, Strap; Product Range Littelfuse 40K7224
FUSE, PTC RESET, 20V, 6A, STRAP; Product Range:PolySwitch LR4 Series; Voltage Rating:20VDC; Holding Current:6A; Tripping Current:11.7A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:1mm RoHS Compliant: Yes

FUSE, PTC RESET, 20V, 6A, STRAP; Product Range:PolySwitch LR4 Series; Voltage Rating:20VDC; Holding Current:6A; Tripping Current:11.7A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number LR4-600F-ND 40K7224
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 20V, 6A, Strap; Product Range Littelfuse
Package Size Strap
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-MSMF110/8X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R090-2CT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details