Littelfuse, Inc. Newest Parts - LR4-380F LR4-380F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1204484-LR4-380F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 15V Current - Max: 100A Current - Trip (It): 8.3A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 3.8A Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 13 mOhms Resistance - Post Trip (R1) (Maximum): 37 mOhms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.283" W (25.00mm x 7.20mm)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1204484-LR4-380F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 15V Current - Max: 100A Current - Trip (It): 8.3A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 3.8A Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 13 mOhms Resistance - Post Trip (R1) (Maximum): 37 mOhms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.283" W (25.00mm x 7.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LR4-380F - 1204484-LR4-380F - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LR4-380F
1204484-LR4-380F
Newest Parts - LR4-380F 1204484-LR4-380F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1204484-LR4-380F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 15V Current - Max: 100A Current - Trip (It): 8.3A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 3.8A Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 13 mOhms Resistance - Post Trip (R1) (Maximum): 37 mOhms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.283" W (25.00mm x 7.20mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1204484-LR4-380F
Packaging: Bulk
Type: Polymeric
Mounting Style: User Defined
Approvals: CSA, TUV, UL
Voltage - Max: 15V
Current - Max: 100A
Current - Trip (It): 8.3A
Time to Trip: 5s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Strap
Current - Hold (Ih) (Maximum): 3.8A
Thickness (Maximum): 0.039" (1.00mm)
Resistance - Initial (Ri) (Minimum): 13 mOhms
Resistance - Post Trip (R1) (Maximum): 37 mOhms
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.984" L x 0.283" W (25.00mm x 7.20mm)

Buy Now
PTC Resettable Fuses - LR4-380F-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LR4-380F-ND
PTC Resettable Fuses LR4-380F-ND
Polymeric PTC Resettable Fuse 15V 3.8A Ih User Defined Strap

Polymeric PTC Resettable Fuse 15V 3.8A Ih User Defined Strap

Buy Now Datasheet
Fuse, Resettable Ptc, 15Vdc, 3.8A, Strap; Thermistor Mounting Littelfuse - 64AH3907 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 15Vdc, 3.8A, Strap; Thermistor Mounting Littelfuse
64AH3907
Fuse, Resettable Ptc, 15Vdc, 3.8A, Strap; Thermistor Mounting Littelfuse 64AH3907
FUSE, RESETTABLE PTC, 15VDC, 3.8A, STRAP; Thermistor Mounting:Strap; Product Range:PolySwitch LR4 Series; Holding Current:3.8A; Tripping Current:8.3A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 15VDC, 3.8A, STRAP; Thermistor Mounting:Strap; Product Range:PolySwitch LR4 Series; Holding Current:3.8A; Tripping Current:8.3A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Circuit Protection Components Resettable PTCs Resettable PTCs
Product Number 1204484-LR4-380F LR4-380F-ND 64AH3907
Product Name Newest Parts - LR4-380F PTC Resettable Fuses Fuse, Resettable Ptc, 15Vdc, 3.8A, Strap; Thermistor Mounting Littelfuse
Mounting / Packaging User Defined
Package Size Strap Strap
Supply Voltage (VS) 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-RL35A-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-MSMF150/12-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details