Littelfuse, Inc. Surface Mount End-Banded Chip Thermistors 1206 Style (125°C) LR222E0J

Description
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier
Description
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier

Suppliers

Company
Product
Description
Supplier Links
Surface Mount End-Banded Chip Thermistors 1206 Style (125°C) - LR222E0J - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount End-Banded Chip Thermistors 1206 Style (125°C)
LR222E0J
Surface Mount End-Banded Chip Thermistors 1206 Style (125°C) LR222E0J
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier

Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Tape and reel packaging Solder coated metallization Surface mountable Small size Low cost Nickel Barrier

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Thermistors
Product Number LR222E0J
Product Name Surface Mount End-Banded Chip Thermistors 1206 Style (125°C)
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1857763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details