Littelfuse, Inc. 5 V, 4 A Ultra Low Consumption Load switch with True Reverse Current LQ05041RCS6

Description
The LQ05041RCS6 is an advanced technology fully integrated high-efficiency load switch device with Reverse Current Blocking (RCB) technology and the slew rate control of the output voltage.The LQ05041RCS6 offers industry-leading Reverse Current Blocking (RCB) performance, featuring an ultra-low threshold voltage. It minimizes reverse current flow in the event that the VOUT pin voltage exceeds the VIN voltage.The LQ05041RCS6 has industry leading efficiency. It features a 14 mΩ RON typical at 5.5 V, reducing power loss during conduction. The device also features ultra-low shutdown current (ISD) to reduce power loss and battery drain in the off state. When EN is pulled low, and the output is grounded, The LQ05041RCS6 can achieve an ISD as low as 56 nA typical at 5.5 V.The LQ05041RCS6 load switch device support an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduces operating cost.The LQ05041RCS6 load switch device is in a 0.97 mm x 1.47 mm x 0.55 mm chip scale package with 6 bumps and a 0.5 mm pitch. Reverse current blocking Low RON: 14 mΩ typ at 5.5 VIN Ultra-low IQ: 1.3 μA typ at 5.5 VIN Ultra-low ISD: 56 nA typ at 5.5 VIN IOUT max: 4 A Supply voltage range: 1.5 V to 5.5 V, 6 Vabs max Controlled VOUT rise time 730 μs at 3.3 VIN Internal EN pull-down resistor Ultra-small: 6 bumps in a 0.97 mm x 1.47 mm x 0.55 mm WLCSP
Datasheet
Description
The LQ05041RCS6 is an advanced technology fully integrated high-efficiency load switch device with Reverse Current Blocking (RCB) technology and the slew rate control of the output voltage.The LQ05041RCS6 offers industry-leading Reverse Current Blocking (RCB) performance, featuring an ultra-low threshold voltage. It minimizes reverse current flow in the event that the VOUT pin voltage exceeds the VIN voltage.The LQ05041RCS6 has industry leading efficiency. It features a 14 mΩ RON typical at 5.5 V, reducing power loss during conduction. The device also features ultra-low shutdown current (ISD) to reduce power loss and battery drain in the off state. When EN is pulled low, and the output is grounded, The LQ05041RCS6 can achieve an ISD as low as 56 nA typical at 5.5 V.The LQ05041RCS6 load switch device support an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduces operating cost.The LQ05041RCS6 load switch device is in a 0.97 mm x 1.47 mm x 0.55 mm chip scale package with 6 bumps and a 0.5 mm pitch. Reverse current blocking Low RON: 14 mΩ typ at 5.5 VIN Ultra-low IQ: 1.3 μA typ at 5.5 VIN Ultra-low ISD: 56 nA typ at 5.5 VIN IOUT max: 4 A Supply voltage range: 1.5 V to 5.5 V, 6 Vabs max Controlled VOUT rise time 730 μs at 3.3 VIN Internal EN pull-down resistor Ultra-small: 6 bumps in a 0.97 mm x 1.47 mm x 0.55 mm WLCSP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 V, 4 A Ultra Low Consumption Load switch with True Reverse Current - LQ05041RCS6 - Littelfuse, Inc.
Rosemont, IL, United States
5 V, 4 A Ultra Low Consumption Load switch with True Reverse Current
LQ05041RCS6
5 V, 4 A Ultra Low Consumption Load switch with True Reverse Current LQ05041RCS6
The LQ05041RCS6 is an advanced technology fully integrated high-efficiency load switch device with Reverse Current Blocking (RCB) technology and the slew rate control of the output voltage.The LQ05041RCS6 offers industry-leading Reverse Current Blocking (RCB) performance, featuring an ultra-low threshold voltage. It minimizes reverse current flow in the event that the VOUT pin voltage exceeds the VIN voltage.The LQ05041RCS6 has industry leading efficiency. It features a 14 mΩ RON typical at 5.5 V, reducing power loss during conduction. The device also features ultra-low shutdown current (ISD) to reduce power loss and battery drain in the off state. When EN is pulled low, and the output is grounded, The LQ05041RCS6 can achieve an ISD as low as 56 nA typical at 5.5 V.The LQ05041RCS6 load switch device support an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduces operating cost.The LQ05041RCS6 load switch device is in a 0.97 mm x 1.47 mm x 0.55 mm chip scale package with 6 bumps and a 0.5 mm pitch. Reverse current blocking Low RON: 14 mΩ typ at 5.5 VIN Ultra-low IQ: 1.3 μA typ at 5.5 VIN Ultra-low ISD: 56 nA typ at 5.5 VIN IOUT max: 4 A Supply voltage range: 1.5 V to 5.5 V, 6 Vabs max Controlled VOUT rise time 730 μs at 3.3 VIN Internal EN pull-down resistor Ultra-small: 6 bumps in a 0.97 mm x 1.47 mm x 0.55 mm WLCSP

The LQ05041RCS6 is an advanced technology fully integrated high-efficiency load switch device with Reverse Current Blocking (RCB) technology and the slew rate control of the output voltage.The LQ05041RCS6 offers industry-leading Reverse Current Blocking (RCB) performance, featuring an ultra-low threshold voltage. It minimizes reverse current flow in the event that the VOUT pin voltage exceeds the VIN voltage.The LQ05041RCS6 has industry leading efficiency. It features a 14 mΩ RON typical at 5.5 V, reducing power loss during conduction. The device also features ultra-low shutdown current (ISD) to reduce power loss and battery drain in the off state. When EN is pulled low, and the output is grounded, The LQ05041RCS6 can achieve an ISD as low as 56 nA typical at 5.5 V.The LQ05041RCS6 load switch device support an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduces operating cost.The LQ05041RCS6 load switch device is in a 0.97 mm x 1.47 mm x 0.55 mm chip scale package with 6 bumps and a 0.5 mm pitch. Reverse current blocking Low RON: 14 mΩ typ at 5.5 VIN Ultra-low IQ: 1.3 μA typ at 5.5 VIN Ultra-low ISD: 56 nA typ at 5.5 VIN IOUT max: 4 A Supply voltage range: 1.5 V to 5.5 V, 6 Vabs max Controlled VOUT rise time 730 μs at 3.3 VIN Internal EN pull-down resistor Ultra-small: 6 bumps in a 0.97 mm x 1.47 mm x 0.55 mm WLCSP

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Circuit Protection Components
Product Number LQ05041RCS6
Product Name 5 V, 4 A Ultra Low Consumption Load switch with True Reverse Current
Unlock Full Specs
to access all available technical data

Similar Products

Marine Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Plug
View Details
ESD Suppressors -  - VICFUSE
Specs
Device Type ESD Suppressor
View Details
 - PESD5V0V1BLSYL - Rochester Electronics
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
2 suppliers