Littelfuse, Inc. 5 V, 4 A, Ultra Low Consumption Load Switch with Slew Rate Control LQ05041QCS6

Description
The LQ05041QCS6 is an ultra-efficiency, 4 A rated, integrated load switch with integrated slew rate control. The LQ05041QCS6 features an ultra-efficient technology that supports the lowest RON, quiescent current (IQ) and shutdown current (ISD) in the industry. Low RON reduces conduction losses, while low IQ and ISD solutions help designers to reduce parasitic leakage current, improve system efficiency, and increase battery lifetime. The LQ05041QCS6 integrated slew rate control greatly enhances system reliability by mitigating bus voltage swings during switching events. Where uncontrolled switches can generate high inrush currents that result in voltage droop and/or bus reset events, the slew rate control specifically limits inrush current during turn-on to minimize voltage droop. The LQ05041QCS6 load switch device supports an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduces operating cost. The LQ05041QCS6 load switch device is small utilizing a chip scale package with 6 bumps in a 0.97 mm x 1.47 mm x 0.55 mm die size and a 0.5 mm pitch. Low RON : 15 mΩ Typ @ 5.5 VIN Ultra-low IQ: 3 nA Typ @ 5.5 VIN Ultra-low ISD: 50 nA Typ @ 5.5 VIN IOUT max: 4 A Wide input range: 1.1 V to 5.5 V, 6 Vabs max Controlled rise time: 400 μs at 3.3 VIN Internal EN pull-down resistor Integrated output discharge switch Wide operating temperature range: -40 °C ~ 85 °C HBM: 6 kV, CDM: 2 kV
Datasheet
Description
The LQ05041QCS6 is an ultra-efficiency, 4 A rated, integrated load switch with integrated slew rate control. The LQ05041QCS6 features an ultra-efficient technology that supports the lowest RON, quiescent current (IQ) and shutdown current (ISD) in the industry. Low RON reduces conduction losses, while low IQ and ISD solutions help designers to reduce parasitic leakage current, improve system efficiency, and increase battery lifetime. The LQ05041QCS6 integrated slew rate control greatly enhances system reliability by mitigating bus voltage swings during switching events. Where uncontrolled switches can generate high inrush currents that result in voltage droop and/or bus reset events, the slew rate control specifically limits inrush current during turn-on to minimize voltage droop. The LQ05041QCS6 load switch device supports an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduces operating cost. The LQ05041QCS6 load switch device is small utilizing a chip scale package with 6 bumps in a 0.97 mm x 1.47 mm x 0.55 mm die size and a 0.5 mm pitch. Low RON : 15 mΩ Typ @ 5.5 VIN Ultra-low IQ: 3 nA Typ @ 5.5 VIN Ultra-low ISD: 50 nA Typ @ 5.5 VIN IOUT max: 4 A Wide input range: 1.1 V to 5.5 V, 6 Vabs max Controlled rise time: 400 μs at 3.3 VIN Internal EN pull-down resistor Integrated output discharge switch Wide operating temperature range: -40 °C ~ 85 °C HBM: 6 kV, CDM: 2 kV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 V, 4 A, Ultra Low Consumption Load Switch with Slew Rate Control - LQ05041QCS6 - Littelfuse, Inc.
Rosemont, IL, United States
5 V, 4 A, Ultra Low Consumption Load Switch with Slew Rate Control
LQ05041QCS6
5 V, 4 A, Ultra Low Consumption Load Switch with Slew Rate Control LQ05041QCS6
The LQ05041QCS6 is an ultra-efficiency, 4 A rated, integrated load switch with integrated slew rate control. The LQ05041QCS6 features an ultra-efficient technology that supports the lowest RON, quiescent current (IQ) and shutdown current (ISD) in the industry. Low RON reduces conduction losses, while low IQ and ISD solutions help designers to reduce parasitic leakage current, improve system efficiency, and increase battery lifetime. The LQ05041QCS6 integrated slew rate control greatly enhances system reliability by mitigating bus voltage swings during switching events. Where uncontrolled switches can generate high inrush currents that result in voltage droop and/or bus reset events, the slew rate control specifically limits inrush current during turn-on to minimize voltage droop. The LQ05041QCS6 load switch device supports an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduces operating cost. The LQ05041QCS6 load switch device is small utilizing a chip scale package with 6 bumps in a 0.97 mm x 1.47 mm x 0.55 mm die size and a 0.5 mm pitch. Low RON : 15 mΩ Typ @ 5.5 VIN Ultra-low IQ: 3 nA Typ @ 5.5 VIN Ultra-low ISD: 50 nA Typ @ 5.5 VIN IOUT max: 4 A Wide input range: 1.1 V to 5.5 V, 6 Vabs max Controlled rise time: 400 μs at 3.3 VIN Internal EN pull-down resistor Integrated output discharge switch Wide operating temperature range: -40 °C ~ 85 °C HBM: 6 kV, CDM: 2 kV

The LQ05041QCS6 is an ultra-efficiency, 4 A rated, integrated load switch with integrated slew rate control. The LQ05041QCS6 features an ultra-efficient technology that supports the lowest RON, quiescent current (IQ) and shutdown current (ISD) in the industry. Low RON reduces conduction losses, while low IQ and ISD solutions help designers to reduce parasitic leakage current, improve system efficiency, and increase battery lifetime. The LQ05041QCS6 integrated slew rate control greatly enhances system reliability by mitigating bus voltage swings during switching events. Where uncontrolled switches can generate high inrush currents that result in voltage droop and/or bus reset events, the slew rate control specifically limits inrush current during turn-on to minimize voltage droop. The LQ05041QCS6 load switch device supports an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduces operating cost. The LQ05041QCS6 load switch device is small utilizing a chip scale package with 6 bumps in a 0.97 mm x 1.47 mm x 0.55 mm die size and a 0.5 mm pitch. Low RON : 15 mΩ Typ @ 5.5 VIN Ultra-low IQ: 3 nA Typ @ 5.5 VIN Ultra-low ISD: 50 nA Typ @ 5.5 VIN IOUT max: 4 A Wide input range: 1.1 V to 5.5 V, 6 Vabs max Controlled rise time: 400 μs at 3.3 VIN Internal EN pull-down resistor Integrated output discharge switch Wide operating temperature range: -40 °C ~ 85 °C HBM: 6 kV, CDM: 2 kV

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Circuit Protection Components
Product Number LQ05041QCS6
Product Name 5 V, 4 A, Ultra Low Consumption Load Switch with Slew Rate Control
Unlock Full Specs
to access all available technical data

Similar Products

1920W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1920W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
Varistors - 2042157P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details