Littelfuse, Inc. Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI252010HR47T LPWI252010HR47T

Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet
Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI252010HR47T - LPWI252010HR47T - Littelfuse, Inc.
Rosemont, IL, United States
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI252010HR47T
LPWI252010HR47T
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI252010HR47T LPWI252010HR47T
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

Datasheet
Fixed Inductors - F10239TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F10239TR-ND
Fixed Inductors F10239TR-ND
470nH Shielded Thin Film Inductor 5.2A 27mOhm Max 1008 (2520 Metric)

470nH Shielded Thin Film Inductor 5.2A 27mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPWI252010HR47T F10239TR-ND
Product Name Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI252010HR47T Fixed Inductors
Inductance Range 0.4700 microH
DCR 0.0220 to 27 ohms 0.0270 ohms
Rated DC Current 6600 to 6000 milliamps 6000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567567P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details