Littelfuse, Inc. New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI252010H2R2T

Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet
Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New 1608mm/2012mm/2016mm/2520mm Power Inductors - LPWI252010H2R2T - Littelfuse, Inc.
Rosemont, IL, United States
New 1608mm/2012mm/2016mm/2520mm Power Inductors
LPWI252010H2R2T
New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI252010H2R2T
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

Datasheet
Fixed Inductors - F10242DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F10242DKR-ND
Fixed Inductors F10242DKR-ND
2.2µH Shielded Thin Film Inductor 2.5A 97mOhm Max 1008 (2520 Metric)

2.2µH Shielded Thin Film Inductor 2.5A 97mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - F10242CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F10242CT-ND
Fixed Inductors F10242CT-ND
2.2µH Shielded Thin Film Inductor 2.5A 97mOhm Max 1008 (2520 Metric)

2.2µH Shielded Thin Film Inductor 2.5A 97mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - F10242TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F10242TR-ND
Fixed Inductors F10242TR-ND
2.2µH Shielded Thin Film Inductor 2.5A 97mOhm Max 1008 (2520 Metric)

2.2µH Shielded Thin Film Inductor 2.5A 97mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPWI252010H2R2T F10242DKR-ND
Product Name New 1608mm/2012mm/2016mm/2520mm Power Inductors Fixed Inductors
Inductance Range 2.2 microH
DCR 0.0900 to 97 ohms 0.0970 ohms
Rated DC Current 3500 to 3100 milliamps 3100 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details