The Littelfuse LPWI252010H1R0T is a surface mount power inductor with a 2.50 mm × 2.00 mm × 1.00 mm footprint, designed for high-efficiency DC-DC conversion in compact battery-powered applications. It provides 1.00 µH inductance at 1 MHz with a ±20% tolerance, a typical DC resistance of 35 mΩ, and a rated DC current of 4.6 A where inductance drops by 30% or temperature rises by 40°C. The component is magnetically shielded and constructed with a metal alloy composite material for high durability and thermal stability.
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Inductor Power Shielded Thin Film 1uH 20% 1MHz Metal 4.1A 0.045Ohm DCR 1008 T/R Product overview: LPWI252010H1R0T from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 4.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 4.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPWI252010H1R0T can be used for catalog matching and distributor lookup.
1µH Shielded Thin Film Inductor 4.3A 45mOhm Max 1008 (2520 Metric)
1µH Shielded Thin Film Inductor 4.3A 45mOhm Max 1008 (2520 Metric)
1µH Shielded Thin Film Inductor 4.3A 45mOhm Max 1008 (2520 Metric)
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LPWI252010H1R0T | 71-LPWI252010H1R0T | F10241TR-ND |
| Product Name | New 1608mm/2012mm/2016mm/2520mm Power Inductors | 1uH 1MHz 4.1A Inductor and Choke | Fixed Inductors |
| Inductance Range | 1 microH | ||
| DCR | 0.0350 to 45 ohms | 0.0450 ohms | |
| Rated DC Current | 4600 to 4100 milliamps | 4100 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology |