Littelfuse, Inc. New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201610S2R2T

Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95% Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet
Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95% Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New 1608mm/2012mm/2016mm/2520mm Power Inductors - LPWI201610S2R2T - Littelfuse, Inc.
Rosemont, IL, United States
New 1608mm/2012mm/2016mm/2520mm Power Inductors
LPWI201610S2R2T
New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201610S2R2T
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95% Typical dc resistance as low as 17 mΩ Magnetically shielded

The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95% Typical dc resistance as low as 17 mΩ Magnetically shielded

Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Inductors, Coils, Chokes Fixed Inductors Series: LPWI Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Type: Thin Film Material - Core: Metal Composite Inductance: 2.2 µH Tolerance: ±20%

Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Inductors, Coils, Chokes Fixed Inductors
Series: LPWI
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Type: Thin Film
Material - Core: Metal Composite
Inductance: 2.2 µH
Tolerance: ±20%

Buy Now Datasheet
Fixed Inductors - F10226TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F10226TR-ND
Fixed Inductors F10226TR-ND
2.2µH Shielded Thin Film Inductor 1.7A 150mOhm Max 0806 (2016 Metric)

2.2µH Shielded Thin Film Inductor 1.7A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
2.2uH 1MHz 1.6A Inductor and Choke - 71-LPWI201610S2R2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 1MHz 1.6A Inductor and Choke
71-LPWI201610S2R2T
2.2uH 1MHz 1.6A Inductor and Choke 71-LPWI201610S2R2T
Inductor Power Shielded Thin Film 2.2uH 20% 1MHz Metal 1.6A 0.15Ohm DCR 0806 T/R Product overview: LPWI201610S2R2T from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPWI201610S2R2T can be used for catalog matching and distributor lookup.

Inductor Power Shielded Thin Film 2.2uH 20% 1MHz Metal 1.6A 0.15Ohm DCR 0806 T/R Product overview: LPWI201610S2R2T from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPWI201610S2R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LPWI201610S2R2T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LPWI201610S2R2T
Fixed Inductors LPWI201610S2R2T
FIXED IND 2.2UH 1.7A 150MOHM SMD

FIXED IND 2.2UH 1.7A 150MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPWI201610S2R2T F10226TR-ND 71-LPWI201610S2R2T LPWI201610S2R2T
Product Name New 1608mm/2012mm/2016mm/2520mm Power Inductors Inductors, Coils, Chokes Fixed Inductors Fixed Inductors 2.2uH 1MHz 1.6A Inductor and Choke Fixed Inductors
Inductance Range 2.2 microH 2.2 microH 2.2 microH
DCR 0.1300 to 150 ohms 0.1500 ohms 0.1500 ohms
Rated DC Current 1800 to 1500 milliamps 1500 milliamps 1700 milliamps
Technology Standard Thin Film
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers