Littelfuse, Inc. New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201610HR68T

Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet
Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New 1608mm/2012mm/2016mm/2520mm Power Inductors - LPWI201610HR68T - Littelfuse, Inc.
Rosemont, IL, United States
New 1608mm/2012mm/2016mm/2520mm Power Inductors
LPWI201610HR68T
New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201610HR68T
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

Datasheet
Fixed Inductors - F10228TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F10228TR-ND
Fixed Inductors F10228TR-ND
680nH Shielded Thin Film Inductor 3.7A 40mOhm Max 0806 (2016 Metric)

680nH Shielded Thin Film Inductor 3.7A 40mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPWI201610HR68T F10228TR-ND
Product Name New 1608mm/2012mm/2016mm/2520mm Power Inductors Fixed Inductors
Inductance Range 0.6800 microH
DCR 0.0350 to 40 ohms 0.0400 ohms
Rated DC Current 4800 to 4300 milliamps 4300 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C561KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567593 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details