Littelfuse, Inc. New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201610BR47T

Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet
Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New 1608mm/2012mm/2016mm/2520mm Power Inductors - LPWI201610BR47T - Littelfuse, Inc.
Rosemont, IL, United States
New 1608mm/2012mm/2016mm/2520mm Power Inductors
LPWI201610BR47T
New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201610BR47T
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

Datasheet
Fixed Inductors - F12102DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12102DKR-ND
Fixed Inductors F12102DKR-ND
470nH Shielded Thin Film Inductor 4.8A 27mOhm Max 0806 (2016 Metric)

470nH Shielded Thin Film Inductor 4.8A 27mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - F12102TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12102TR-ND
Fixed Inductors F12102TR-ND
470nH Shielded Thin Film Inductor 4.8A 27mOhm Max 0806 (2016 Metric)

470nH Shielded Thin Film Inductor 4.8A 27mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - F12102CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12102CT-ND
Fixed Inductors F12102CT-ND
470nH Shielded Thin Film Inductor 4.8A 27mOhm Max 0806 (2016 Metric)

470nH Shielded Thin Film Inductor 4.8A 27mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 470Nh, 0806, Thin Film; Inductance Littelfuse - 16AH0868 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 0806, Thin Film; Inductance Littelfuse
16AH0868
Inductor, 470Nh, 0806, Thin Film; Inductance Littelfuse 16AH0868
INDUCTOR, 470NH, 0806, THIN FILM; Inductance:470nH; DC Resistance Max:0.027ohm; Self Resonant Frequency:-; DC Current Rating:5.2A; Inductor Case / Package:0806 [2016 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, 0806, THIN FILM; Inductance:470nH; DC Resistance Max:0.027ohm; Self Resonant Frequency:-; DC Current Rating:5.2A; Inductor Case / Package:0806 [2016 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Nh, 0806, Thin Film; Inductance Littelfuse - 16AH0869 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 0806, Thin Film; Inductance Littelfuse
16AH0869
Inductor, 470Nh, 0806, Thin Film; Inductance Littelfuse 16AH0869
INDUCTOR, 470NH, 0806, THIN FILM; Inductance:470nH; DC Resistance Max:0.027ohm; Self Resonant Frequency:-; DC Current Rating:5.2A; Inductor Case / Package:0806 [2016 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, 0806, THIN FILM; Inductance:470nH; DC Resistance Max:0.027ohm; Self Resonant Frequency:-; DC Current Rating:5.2A; Inductor Case / Package:0806 [2016 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPWI201610BR47T F12102DKR-ND 16AH0868
Product Name New 1608mm/2012mm/2016mm/2520mm Power Inductors Fixed Inductors Inductor, 470Nh, 0806, Thin Film; Inductance Littelfuse
Inductance Range 0.4700 microH 0.4700 microH
DCR 0.0210 to 27 ohms 0.0270 ohms 0.0270 ohms
Rated DC Current 6000 to 5700 milliamps 5700 milliamps 5200 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details