Littelfuse, Inc. New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201608S2R2T

Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet
Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New 1608mm/2012mm/2016mm/2520mm Power Inductors - LPWI201608S2R2T - Littelfuse, Inc.
Rosemont, IL, United States
New 1608mm/2012mm/2016mm/2520mm Power Inductors
LPWI201608S2R2T
New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201608S2R2T
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

Datasheet
Fixed Inductors - F10220DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F10220DKR-ND
Fixed Inductors F10220DKR-ND
2.2µH Shielded Thin Film Inductor 1.9A 150mOhm Max 0806 (2016 Metric)

2.2µH Shielded Thin Film Inductor 1.9A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - F10220TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F10220TR-ND
Fixed Inductors F10220TR-ND
2.2µH Shielded Thin Film Inductor 1.9A 150mOhm Max 0806 (2016 Metric)

2.2µH Shielded Thin Film Inductor 1.9A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - F10220CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F10220CT-ND
Fixed Inductors F10220CT-ND
2.2µH Shielded Thin Film Inductor 1.9A 150mOhm Max 0806 (2016 Metric)

2.2µH Shielded Thin Film Inductor 1.9A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPWI201608S2R2T F10220DKR-ND
Product Name New 1608mm/2012mm/2016mm/2520mm Power Inductors Fixed Inductors
Inductance Range 2.2 microH
DCR 0.1300 to 150 ohms 0.1500 ohms
Rated DC Current 2000 to 1600 milliamps 1600 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details