Littelfuse, Inc. New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201208HR47T

Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet
Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New 1608mm/2012mm/2016mm/2520mm Power Inductors - LPWI201208HR47T - Littelfuse, Inc.
Rosemont, IL, United States
New 1608mm/2012mm/2016mm/2520mm Power Inductors
LPWI201208HR47T
New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201208HR47T
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

Datasheet
Fixed Inductors - F12087TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12087TR-ND
Fixed Inductors F12087TR-ND
470nH Shielded Thin Film Inductor 3.8A 35mOhm Max 0805 (2012 Metric)

470nH Shielded Thin Film Inductor 3.8A 35mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - F12087CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12087CT-ND
Fixed Inductors F12087CT-ND
470nH Shielded Thin Film Inductor 3.8A 35mOhm Max 0805 (2012 Metric)

470nH Shielded Thin Film Inductor 3.8A 35mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - F12087DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12087DKR-ND
Fixed Inductors F12087DKR-ND
470nH Shielded Thin Film Inductor 3.8A 35mOhm Max 0805 (2012 Metric)

470nH Shielded Thin Film Inductor 3.8A 35mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse - 16AH0851 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse
16AH0851
Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse 16AH0851
INDUCTOR, 470NH, 0805, THIN FILM; Inductance:470nH; DC Resistance Max:0.035ohm; Self Resonant Frequency:-; DC Current Rating:4A; Inductor Case / Package:0805 [2012 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, 0805, THIN FILM; Inductance:470nH; DC Resistance Max:0.035ohm; Self Resonant Frequency:-; DC Current Rating:4A; Inductor Case / Package:0805 [2012 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse - 16AH0852 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse
16AH0852
Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse 16AH0852
INDUCTOR, 470NH, 0805, THIN FILM; Inductance:470nH; DC Resistance Max:0.035ohm; Self Resonant Frequency:-; DC Current Rating:4A; Inductor Case / Package:0805 [2012 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, 0805, THIN FILM; Inductance:470nH; DC Resistance Max:0.035ohm; Self Resonant Frequency:-; DC Current Rating:4A; Inductor Case / Package:0805 [2012 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPWI201208HR47T F12087TR-ND 16AH0851
Product Name New 1608mm/2012mm/2016mm/2520mm Power Inductors Fixed Inductors Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse
Inductance Range 0.4700 microH 0.4700 microH
DCR 0.0300 to 35 ohms 0.0350 ohms 0.0350 ohms
Rated DC Current 5000 to 4700 milliamps 4700 milliamps 4000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers