Littelfuse, Inc. Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI160808SR24T LPWI160808SR24T

Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet
Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI160808SR24T - LPWI160808SR24T - Littelfuse, Inc.
Rosemont, IL, United States
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI160808SR24T
LPWI160808SR24T
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI160808SR24T LPWI160808SR24T
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

Datasheet
Fixed Inductors - F12085TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12085TR-ND
Fixed Inductors F12085TR-ND
240nH Shielded Thin Film Inductor 2.8A 40mOhm Max 0603 (1608 Metric)

240nH Shielded Thin Film Inductor 2.8A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 240Nh, 0603, Thin Film; Inductance Littelfuse - 03AH2303 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 240Nh, 0603, Thin Film; Inductance Littelfuse
03AH2303
Inductor, 240Nh, 0603, Thin Film; Inductance Littelfuse 03AH2303
INDUCTOR, 240NH, 0603, THIN FILM; Inductance:240nH; DC Resistance Max:0.04ohm; Self Resonant Frequency:-; DC Current Rating:3.2A; Inductor Case Style:0603 [1608 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20%

INDUCTOR, 240NH, 0603, THIN FILM; Inductance:240nH; DC Resistance Max:0.04ohm; Self Resonant Frequency:-; DC Current Rating:3.2A; Inductor Case Style:0603 [1608 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20%

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPWI160808SR24T F12085TR-ND 03AH2303
Product Name Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI160808SR24T Fixed Inductors Inductor, 240Nh, 0603, Thin Film; Inductance Littelfuse
Inductance Range 0.2400 microH 0.2400 microH
DCR 0.0300 to 40 ohms 0.0400 ohms 0.0400 ohms
Rated DC Current 3200 to 2800 milliamps 2800 milliamps 3200 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627575047C1R5MDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details